EN
  • EN
  • DE

IMC22185M12

Part No IMC22185M12
Manufacturer Crouzet USA
Catalog Proximity Sensors
Description SENS INDUCT PROX 3W SPST M12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Crouzet
Status Active
Sensor Type Inductive
Sensing Distance 0.197" (5mm)
Output Type NPN-NO, 3-Wire
Material - Body Nickel-Plated Brass
Supply Voltage - Operating 10 V to 30 V
Termination Style Connector
Temperature Range - Operating -25°C to 70°C
Ingress Protection IP67
Indicator LED
Dimension Cylinder, Threaded - M18
Win Source Part Number 1073262-IMC22185M12
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IMC22185M12 CAD Model

Description

The IMC22185M12 is an inductive proximity sensor manufactured by Crouzet. This sensor is designed to detect the presence of metallic objects without physical contact, making it ideal for a wide range of industrial automation and control applications. Its robust construction and reliable performance ensure accurate and consistent detection in harsh environments.

Applications

  • Position detection in automated machinery
  • Object counting on conveyor belts
  • Speed monitoring in rotating equipment
  • Level sensing in liquid tanks
  • Safety interlocks in industrial equipment

Features

  • M12 threaded cylindrical housing for easy mounting
  • Short body style
  • Nickel-plated brass housing for corrosion resistance
  • LED indication for output status
  • Short-circuit and overload protection for enhanced reliability

Benefits

  • Non-contact detection eliminates wear and tear, extending sensor life.
  • Fast response time enables high-speed detection in dynamic applications.
  • Immunity to dirt, dust, and moisture ensures reliable operation in harsh environments.
  • Easy to install and integrate into existing control systems.
  • Reduces downtime and maintenance costs due to its robust and reliable design.

The IMC22185M12 sensor operates on a DC voltage supply and provides a discrete output signal when a metallic object enters its sensing range. The sensing range is typically a few millimeters, depending on the size and material of the target object. The sensor's internal circuitry includes an oscillator that generates an electromagnetic field. When a metallic object enters the field, it alters the oscillator's frequency, which is then detected by the sensor's output circuitry. The sensor's LED indicator provides a visual indication of the output status, making it easy to monitor its operation. This sensor is a robust and reliable solution for a wide range of industrial sensing applications, offering accurate and consistent detection in demanding environments.

You May Also Be Interested in

Omron
SENSOR PROX INDUCTIVE 2.5MM MOD /
Need more? Email Us
Autonics
SENSOR PROX INDUCT 50.00MM MOD
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 1.5MM CYL
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SICK, Inc.
SENSOR PROX IND 7MM IP67 FLANGE
Need more? Email Us
Crouzet USA
Inductive Proximity Sensor 0.039" (1mm) IP67 Cylinder, Threaded - M6
Lowest to $2.7593
Honeywell
PROX SENSOR 941-D4V-2D-001-300E
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 5MM CYLIND
Lowest to $4.7860
Semtech Corporation
SX9338 1.8X2.1 10L DFN
Lowest to $10.3901

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess