EN
  • EN
  • DE
  • IT

IMC223010C

Part No IMC223010C
Manufacturer Crouzet USA
Catalog Proximity Sensors
Description SENS INDUCT PROX 3W SPST 2M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Crouzet
Status Active
Sensor Type Inductive
Sensing Distance 0.394" (10mm)
Output Type NPN-NO, 3-Wire
Material - Body Nickel-Plated Brass
Supply Voltage - Operating 10 V to 30 V
Termination Style Cable Leads
Temperature Range - Operating -25°C to 70°C
Ingress Protection IP67
Indicator LED
Dimension Cylinder, Threaded - M30
Win Source Part Number 1073263-IMC223010C
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IMC223010C CAD Model

Description

The Crouzet IMC223010C inductive sensor is a reliable and high-performance sensor designed for use in a variety of industrial applications.

  • Sensing Distance: 0.394 inches (10mm)
  • Output Type: NPN-NO, 3-wire
  • Material: Nickel-plated brass
  • Ingress Protection: IP67
  • LED Indicator: Yes
  • Supply Voltage: 10 V to 30 V
  • Temperature Range: -25°C to 70°C
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Omron
Proximity Sensors E2E2-X10MB2 W/ M12 CONNECTOR
Need more? Email Us
Crouzet USA
SENS INDUCT PROX 3W SPST 2M
Need more? Email Us
Crouzet USA
SENS INDUCT PROX 3W SPST M12
Need more? Email Us
Crouzet USA
SENS INDUCT PROX 3W PNP NC 2M
Need more? Email Us
Crouzet USA
SENS INDUCT PROX 3W SPST 2M
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 3MM CYLIND /
Need more? Email Us
Molex, LLC
SENSOR PROX INDUCTIVE 8MM CYLIND
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Semtech Corporation
SX9321 1.8X2.1 20 PIN DFN / Proximity Sensor
Lowest to $2.5600

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess