EN
  • EN
  • DE
  • IT

IMC24122C

Part No IMC24122C
Manufacturer Crouzet USA
Catalog Proximity Sensors
Description SENS INDUCT PROX 3W SPST 2M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Crouzet
Status Active
Sensor Type Inductive
Sensing Distance 0.079" (2mm)
Output Type NPN-NC/NO, 3-Wire
Material - Body Nickel-Plated Brass
Supply Voltage - Operating 10 V to 30 V
Termination Style Cable Leads
Temperature Range - Operating -25°C to 70°C
Ingress Protection IP67
Indicator LED
Dimension Cylinder, Threaded - M12
Win Source Part Number 1073264-IMC24122C
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IMC24122C CAD Model

Description

The Crouzet IMC24122C inductive sensor is a reliable and high-performance sensor designed for use in a variety of industrial applications.

  • Sensing Distance: 0.079 inches (2mm)
  • Output Type: NPN-NC/NO, 3-wire
  • Material: Nickel-plated brass
  • Ingress Protection: IP67
  • LED Indicator: Yes
  • Supply Voltage: 10 V to 30 V
  • Temperature Range: -25°C to 70°C
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Texas Instruments
INDUCTIVE PROXIMITY SWITCH 8WSON
Lowest to $1.0105
Autonics
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Panasonic
SENSOR PROX NO 1.8MM 10 PCS
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 3MM CYLIND /
Need more? Email Us
Semtech Corporation
SX9321 1.8X2.1 20 PIN DFN / Proximity Sensor
Lowest to $2.5600
Autonics
SENSOR PROX INDUCTIVE 4MM CYLIND
Need more? Email Us
Sharp Microelectronics
SENSOR OPTICAL 24CM DIGITAL / Optical Sensor 24cm Digital Output
Need more? Email Us
Crouzet USA
SENS INDUCT PROX 3W PNP NC 2M
Need more? Email Us
Crouzet USA
SENS INDUCT PROX 3W PNP NC 2M
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess