EN
  • EN
  • DE

IMC323010C

Part No IMC323010C
Manufacturer Crouzet USA
Catalog Proximity Sensors
Description Inductive Proximity Sensor 0.394" (10mm) IP67 Cylinder, Threaded - M30
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Proximity Sensors
Manufacturer Crouzet USA
Sensor Type Inductive
Sensing Distance 0.394" (10mm)
Output Type PNP-NO, 3-Wire
Shielding Shielded
Material - Body Nickel-Plated Brass
Operating Supply Voltage 10 VDC ~ 30 VDC
Termination Style Cable Leads
Operating Temperature Range -25°C ~ 70°C
Ingress Protection IP67
Indicator LED
Package Cylinder, Threaded - M30
Win Source Part Number 115852-IMC323010C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IMC323010C CAD Model

Description

The Crouzet USA IMC323010C Proximity Sensor is a high-quality sensor that is designed to be used in a wide range of electronic devices.

  • Sensing Distance: 0.394" (10mm)
  • Temperature Range: -25°C to 70°C
  • ECCN: EAR99
  • Popularity: Medium

You May Also Be Interested in

Omron
SENSOR PROX INDUCTIVE 2MM CYLIND /
Lowest to $89.5107
Semtech Corporation
SX9338 1.8X2.1 10L DFN
Lowest to $10.3901
Omron
SENSOR PROX INDUCTIVE 1.6MM MOD /
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR OPT REFLECTIVE 30MM 6SMD / Reflective Optical Sensor 1.181" (30mm) White Paper 6-SMD Module
Need more? Email Us
Crouzet USA
Inductive Proximity Sensor 0.039" (1mm) IP67 Cylinder, Threaded - M6
Lowest to $2.7593
Autonics
SENSOR PROX INDUCTIVE 1.5MM CYL
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 1.5MM CYL
Need more? Email Us
SICK, Inc.
SENSOR PROX IND 7MM IP67 FLANGE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess