EN
  • EN
  • DE
  • IT

CVCO33BE-1700-1850

Part No CVCO33BE-1700-1850
Manufacturer Crystek Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 1.85 GHz
Height 4.44 mm
Length 7.62 mm
Load Capacitance 47 pF
Max Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -20 °C
Min Supply Voltage 4.75 V
Operating Supply Voltage 5 V
RoHS Compliant
Width 7.62 mm
Win Source Part Number 1221233-CVCO33BE-1700-1850
Categories Custom Parts
Manufacturer Crystek Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CVCO33BE-1700-1850 CAD Model

Description

The Crystek Corporation CVCO33BE-1700-1850 is a custom part with a frequency of 1.85 GHz and a load capacitance of 47 pF.

  • GPTDescription: It requires an operating supply voltage of 5 V and has a maximum supply voltage of 5.25 V.
  • GPTDescription: The oscillator has a length, width, and height of 7.62 mm x 7.62 mm x 4.44 mm.
  • GPTDescription: The oscillator is designed to operate in a temperature range of -20°C to 70°C.
  • GPTDescription: This oscillator is compliant with RoHS regulations.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Rohm Semiconductor
Lowest to $0.0644
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
EPCOS (TDK)
Need more? Email Us
Chilisin
Need more? Email Us
Conexant Systems
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4673 $74.9346
4+ $30.7424 $122.9696
6+ $29.7818 $178.6908
9+ $28.8211 $259.3899
11+ $27.8604 $306.4644
14+ $24.9783 $349.6962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess