EN
  • EN
  • DE
  • IT

RCJ-051

Part No RCJ-051
Manufacturer CUI Inc.
Catalog Barrel - Audio Connectors
Description CONN RCA JACK MONO 3.2MM PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308573-RCJ-051
Manufacturer CUI Devices
Category Connectors, Interconnects >Barrel Audio Connectors
Packaging  Bag
Part Status Active
Connector Type Phono (RCA) Jack
Gender Female
Industry Recognized Mating Diameter 3.20mm ID, 9.00mm OD (RCA)
Actual Diameter 0.130" (3.30mm ID), 0.327" (8.30mm OD)
Number of Positions/Contacts 2 Conductors, 2 Contacts
Internal Switch(s) Does Not Contain Switch
Ultra Librarian 3D Model Ultra Librarian RCJ-051 CAD Model

Description

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder

You May Also Be Interested in

Switchcraft Inc.
CONN RCA JACK MONO 3.2MM PNL MT
Need more? Email Us
Neutrik
NTP3RC Fiber Optic Connectors
Need more? Email Us
L11
Switchcraft Inc.
CONN JACK MONO 6.35MM PNL MNT
Need more? Email Us
Neutrik
AUDIO CONNECTOR
Need more? Email Us
Neutrik
NMJ2HC-S Fiber Optic Connectors
Need more? Email Us
Keystone Electronics
CONN JACK STEREO 2.5MM SMD R/A
Need more? Email Us
Switchcraft Inc.
CONN JACK STEREO 3.5MM R/A
Lowest to $3.2905
Kycon, Inc.
STEREO JACK, ALL PLASTIC, LT GRE
Need more? Email Us
Amphenol
1/4\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess