EN
  • EN
  • DE

AM29F002BB-90EI

Part No AM29F002BB-90EI
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (0 - A)
Description NOR Flash Parallel 5V 2Mbit 256K x 8bit 90ns 32-Pin TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542320070
Win Source Part Number 1128490-AM29F002BB-90EI
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F002BB-90EI CAD Model

Description

The AM29F002BB-90EI is a 2-Megabit (256K x 8-Bit) CMOS 5.0 Volt-only, Sectored Flash Memory manufactured by Cypress Semiconductor Corp. This memory device is designed for systems requiring in-system or off-system electrical erasure and programmability. Its standard access time makes it suitable for a variety of applications.

Applications:

  • Embedded Systems
  • Networking Devices
  • Telecommunications Equipment
  • Industrial Control Systems
  • Consumer Electronics

Features:

  • 5.0 Volt-only Read, Erase, and Program Operations: Simplifies system power requirements.
  • Sector Erase Architecture: Offers flexibility in erasing and reprogramming memory.
  • Automatic Erase and Program Algorithms: Simplifies software control.
  • Data Polling and Toggle Bit Feature: Simplifies end-of-program detection.
  • Low Power Consumption: Suitable for battery-powered applications.

Benefits:

  • Reduced System Cost: Simplifies system design and reduces the number of components.
  • Improved System Performance: Fast access times enhance system performance.
  • Enhanced System Reliability: Robust design ensures reliable operation.
  • Increased Design Flexibility: Sector erase architecture allows for flexible memory management.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.

Additional Details:

The AM29F002BB-90EI features a sector erase architecture, which allows individual sectors of the memory array to be erased and reprogrammed without affecting other sectors. The device incorporates automatic erase and program algorithms, simplifying software control and reducing programming time. It also features data polling and a toggle bit to indicate the completion of erase or program operations. The IC is available in various package options, including PDIP and PLCC. Refer to the Cypress Semiconductor datasheet for detailed electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Molex, LLC
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Voltage Multipliers Inc.
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
GE Critical Power
Need more? Email Us
Linear Technology
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess