EN
  • EN
  • DE

AM29F160DT-90EF

Part No AM29F160DT-90EF
Manufacturer Cypress Semiconductor Corp
Catalog Flash
Description NOR Flash Parallel 5V 16Mbit 2M/1M x 8bit/16bit 90ns 48-Pin TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Memory Size 2 MB
Number of Pins 48
RoHS Non-Compliant
Win Source Part Number 1044625-AM29F160DT-90EF
Categories Flash
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29F160DT-90EF CAD Model

Description

The AM29F160DT-90EF is a 16 Mbit (2 MB) CMOS 5.0 Volt-only, Sector Erase Flash memory device manufactured by Cypress Semiconductor Corp. It is organized as 2M x 8 bits and is designed for embedded applications requiring non-volatile storage and in-system programmability.

Applications:

  • Embedded systems
  • Industrial control equipment
  • Networking devices
  • Consumer electronics
  • Automotive applications

Features:

  • 16 Mbit (2 MB) storage capacity
  • Organized as 2M x 8 bits
  • 90 ns access time
  • Single 5.0 Volt read and write operations
  • Sector Erase Architecture
  • Supports sector protection
  • Top Boot Sector configurations available
  • Automated Write and Erase algorithms
  • Low power consumption
  • Packages: 48-pin TSOP

Benefits:

  • Good storage capacity for code and data storage
  • Fast access times for quick program execution and data retrieval
  • Low power consumption for energy-sensitive applications
  • In-system programmability for easy updates and configuration changes
  • Sector erase for flexible memory management
  • Reliable non-volatile storage
  • Cost-effective solution for embedded storage needs

Additional Details:

The AM29F160DT-90EF features sector erase capability, allowing for flexible memory management and efficient data updates. It supports automated write and erase algorithms, simplifying the programming process and reducing development time. Its low power consumption makes it suitable for portable and battery-powered applications. The device is available in TSOP package. This flash memory device provides a reliable and cost-effective solution for non-volatile storage in a wide range of embedded systems, especially those that require in-system programming capabilities.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Intel
Lowest to $8.1612
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Lowest to $11.1748
Toshiba Semiconductor and Storage
Lowest to $32.6415
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess