EN
  • EN
  • DE

BCM4325GKWBG P41

Part No BCM4325GKWBG P41
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1127+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 713702-BCM4325GKWBG P41
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM4325GKWBG P41 CAD Model

Description

The BCM4325GKWBG P41 is a single-chip 802.11a/b/g WLAN and Bluetooth 2.1 + EDR solution from Broadcom (now Cypress Semiconductor Corp). It’s designed to provide wireless connectivity for a variety of mobile and embedded devices. This highly integrated chip combines WLAN (Wireless Local Area Network) and Bluetooth functionalities into a single package, reducing the overall system size and cost.

Applications:

  • Mobile phones
  • Portable media players
  • Handheld gaming devices
  • Netbooks and other small form-factor computers
  • Embedded systems requiring wireless connectivity

Features:

  • 802.11a/b/g WLAN support: Provides compatibility with a wide range of Wi-Fi networks.
  • Bluetooth 2.1 + EDR: Enables short-range wireless communication with other Bluetooth devices.
  • Integrated power amplifiers: Reduces the need for external components, simplifying the design.
  • Low power consumption: Optimizes battery life for mobile devices.
  • Compact package: Minimizes board space requirements.
  • Support for multiple security protocols: WEP, WPA, and WPA2 for secure wireless communication.

Benefits:

  • Wireless connectivity: Enables seamless access to Wi-Fi networks and Bluetooth devices.
  • Reduced system cost: Integrates WLAN and Bluetooth functionalities into a single chip.
  • Smaller form factor: Ideal for mobile and embedded devices where space is limited.
  • Extended battery life: Low power consumption optimizes battery performance.
  • Enhanced security: Protects wireless communication from unauthorized access.

Additional Details:

The BCM4325GKWBG P41 supports data rates up to 54 Mbps for 802.11a/g and 11 Mbps for 802.11b. It also supports Bluetooth Enhanced Data Rate (EDR) for faster data transfer speeds. The chip typically interfaces with a host processor via SDIO or USB. Specific technical specifications, such as operating voltage, transmit power, and receiver sensitivity, can be found in the official datasheet. The P41 designation may indicate a specific revision or configuration of the chip. Proper antenna design and placement are crucial for optimal wireless performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Analog Devices Inc.
Lowest to $1.9566
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Texas Instruments
Lowest to $0.9663
Torex Semiconductor Ltd
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess