The CY23FP120XI is a clock buffer or clock distribution device manufactured by Cypress Semiconductor Corp. These devices are designed to distribute clock signals throughout a system while maintaining signal integrity and minimizing skew. The CY23FP120XI is likely used in applications where multiple components require synchronized clock signals.
Applications
- Networking Equipment (Routers, Switches)
- Motherboards
- Graphics Cards
- Servers
- High-Performance Computing Systems
Features
- Multiple Clock Outputs
- Low Skew
- Low Jitter
- High Fanout
- 3.3V Operation
- CMOS/TTL Compatible Outputs
Benefits
- Ensures synchronized clock signals across multiple components.
- Minimizes clock skew, improving system timing margins.
- Reduces jitter, enhancing signal integrity.
- Supports a large number of devices with high fanout capability.
- Operates at a common 3.3V supply voltage.
- Compatible with standard CMOS/TTL logic levels.
Additional Details
Clock buffers like the CY23FP120XI are crucial for maintaining timing accuracy in complex digital systems. The device likely features low output-to-output skew, ensuring that clock signals arrive at different destinations at nearly the same time. Low jitter performance is also a key characteristic, as it reduces noise and improves overall signal integrity. The "FP" in the part number might indicate that it is part of a family of frequency programmable parts. It distributes a single clock input to multiple outputs with minimal degradation. The specific number of outputs and other detailed specifications would be available in the device's datasheet.