EN
  • EN
  • DE

CY37192P160-154AC

Part No CY37192P160-154AC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 5V, 3.3V, ISR™ High-Performance CPLDs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164243-CY37192P160-154AC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY37192P160-154AC CAD Model

Description

The CY37192P160-154AC is a Programmable Logic Device (PLD) from Cypress Semiconductor Corp, designated as END-OF-LIFE. This device belonged to the Programmable System on Chip (PSoC) family, offering a combination of configurable analog and digital blocks alongside programmable interconnect. This architecture allowed designers to implement custom logic and system functions on a single integrated circuit. Its programmable nature made it suitable for diverse applications requiring flexible hardware configurations.

Applications

  • Industrial automation
  • Automotive control systems
  • Consumer electronics
  • Medical instrumentation
  • Aerospace and defense systems
  • Data acquisition systems
  • Motor control applications

Features

  • Programmable digital logic: Facilitates the implementation of custom digital circuits.
  • Configurable analog blocks: Enables integration of analog functions such as ADCs, DACs, and amplifiers.
  • Programmable interconnect matrix: Allows flexible routing of signals between different functional blocks.
  • On-chip memory: Provides storage for configuration data and user code.
  • Low-power operation: Reduces energy consumption for battery-powered or energy-sensitive applications.
  • High-speed performance: Supports high clock frequencies for demanding real-time applications.

Benefits

  • System integration: Combines multiple functions into a single chip, reducing component count and board size.
  • Design flexibility: Enables easy modification of system behavior through reprogramming.
  • Faster prototyping: Simplifies design and allows for rapid iteration.
  • Reduced cost: Lowers BOM costs and manufacturing expenses.
  • Performance optimization: Allows customization of logic and analog functions for specific application needs.
  • Enhanced reliability: Reduces the number of external connections, leading to improved system robustness.

Additional Details

The CY37192P160-154AC was designed to operate within a specific voltage range and accommodate different programming interfaces. The device's datasheet provides comprehensive information regarding its electrical characteristics, timing specifications, and programming guidelines. Due to its END-OF-LIFE status, it's necessary to consider alternative PSoC devices from Cypress for new designs or explore alternatives for maintaining or upgrading existing systems that utilize this specific part.

Cypress Semiconductor, now part of Infineon Technologies, is a well-known provider of programmable mixed-signal solutions. While the CY37192P160-154AC is no longer in production, Cypress continues to offer a wide range of PSoC devices that can meet the requirements of many modern electronic applications.

You May Also Be Interested in

Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess