EN
  • EN
  • DE
  • IT

CY62128-70ZC

Part No CY62128-70ZC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 128K x 8 Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164282-CY62128-70ZC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY62128-70ZC CAD Model

Description

The CY62128-70ZC is a 128K (8K x 16) Static RAM (SRAM) device manufactured by Cypress Semiconductor Corp.

  • Supply Voltage: 4.5V to 5.5V
  • Access Time: 70ns
  • RoHS Compliant: Yes
  • Supply and Demand Status: In balance
  • Suitability: Use in applications such as networking, telecommunications, and data processing systems

You May Also Be Interested in

Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041
STMicroelectronics
DAMPER + MODULATION DIODE FOR VIDEO
Need more? Email Us
ELM-TECH
Dual 400mA LDO Regulator
Need more? Email Us
Siemens
Silicon Tuning Diode (High Q hyperabrupt tuning diode Designed for low tuning voltage operation)
Lowest to $0.0763
NXP / Nexperia
Rectifier diodes Schottky barrier
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
P-channel enhancement mode vertical D-MOS transistor
Need more? Email Us
Vishay
Silicon Z-Diodes and Transient Voltage Suppressors
Need more? Email Us
NXP / Nexperia
NPN high-voltage transistors
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess