EN
  • EN
  • DE

CY62148BLL-70SCT

Part No CY62148BLL-70SCT
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Description STANDARD SRAM, 512KX8, 70NS  /  SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 70 ns 32-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Cypress Semiconductor Corp
Series MoBL®
Package Bulk
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 4Mb (512K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 70ns
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 32-SOIC (0.445", 11.30mm Width)
Supplier Device Package 32-SOIC
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991B2A
HTSUS 8542.32.0041
Other Names CYPCYPCY62148BLL-70SCT,2156-CY62148BLL-70SCT
Standard Package 1
Win Source Part Number 1166856-CY62148BLL-70SCT
Ultra Librarian 3D Model Ultra Librarian CY62148BLL-70SCT CAD Model

Description

CY62148BLL-70SCT from Cypress Semiconductor Corp is a semiconductor component commonly evaluated for embedded, industrial, and board-level electronic designs where stable sourcing and compliance documentation matter as much as technical fit. Engineers may encounter this part in maintenance builds, replacement sourcing, legacy equipment support, or custom assemblies that require continuity with an existing bill of materials. Its value is often tied to design familiarity, qualification history, and compatibility within established platforms rather than broad commodity substitution. Because the listed lifecycle status is unknown, teams should treat program planning carefully and confirm current manufacturer status before committing to new production. RoHS compliance information is also not available from the provided data, so environmental compliance should be verified through the official datasheet, manufacturer declarations, or authorized distribution channels. For procurement teams, CY62148BLL-70SCT is best approached with a verification-first strategy covering availability, compliance, and long-term supply risk.

You May Also Be Interested in

Rochester Electronics
Dual TRI-STATE? Line Driver
Need more? Email Us
Broadcom Limited
Switch Fabric
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
C&K Components
Need more? Email Us
NXP / Nexperia
100 Ma 15 V NPN Si Small Signal Transistor TO-18
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Cypress Semiconductor Corp
64K X 16 Standard SRAM 55 Ns PDSO44
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1029 $56.2058
5+ $23.0588 $115.2940
7+ $22.3383 $156.3681
10+ $21.6177 $216.1770
12+ $20.8971 $250.7652
17+ $18.7353 $318.5001
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,275 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess