EN
  • EN
  • DE

DS7832J

Part No DS7832J
Manufacturer Rochester Electronics
Catalog Custom Parts (B - D)
Description Dual TRI-STATE? Line Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231028-DS7832J
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS7832J CAD Model

Description

The DS7832J is a re-manufactured or continued production part offered by Rochester Electronics. It is a sense amplifier designed for use in memory systems. Given Rochester Electronics' focus on obsolete and hard-to-find parts, it's likely this component is no longer readily available from original manufacturers. The DS7832J would typically be used to amplify the small voltage differences present when reading data from a memory array, making it easier to detect the '1' or '0' state of a memory cell.

Applications

  • Memory Systems
  • Core Memory Applications
  • Sense Amplification Circuits
  • Data Acquisition Systems
  • Computer Memory Interfaces
  • Industrial Control Systems using older memory technologies

Features

  • Sense Amplifier: Amplifies small voltage differences for data detection.
  • Dual Channel: Contains two independent sense amplifier channels.
  • High Speed: Designed for fast data access times.
  • Differential Input: Accepts differential input signals for noise immunity.
  • TTL Compatible Output: Interfaces directly with TTL logic circuits.
  • Rochester Electronics Re-manufactured: Guaranteed to meet original specifications.

Benefits

  • Improved Data Detection: Amplifies weak signals, ensuring accurate data retrieval.
  • Increased System Speed: Enables faster memory access times.
  • Enhanced Noise Immunity: Differential inputs reduce the effects of noise.
  • Easy Integration: TTL compatible outputs simplify interfacing with existing systems.
  • Extended System Lifespan: Provides a readily available replacement for obsolete parts.
  • Reliable Performance: Rochester Electronics ensures the part meets original manufacturer specifications.

Additional Details

The DS7832J's dual-channel configuration allows it to amplify signals from two memory locations simultaneously. The high-speed operation is critical for achieving fast data access times in memory systems. The differential input provides excellent noise immunity, ensuring reliable data detection in noisy environments. The TTL compatible output allows for easy interfacing with standard TTL logic circuits. Since Rochester Electronics specializes in continuing the production of discontinued parts, the DS7832J is a crucial component for maintaining and extending the life of legacy systems that rely on this sense amplifier. It typically operates with a 5V supply voltage, common for TTL-based systems. The device's design and specifications make it an important element in older computer architectures. Ensuring proper power supply decoupling is vital to maximize the noise performance of this component. As a re-manufactured part, Rochester Electronics subjects the device to rigorous testing to ensure it meets the original manufacturer's specifications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0244
C&K Components
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
TDK Corporation
Lowest to $0.1360
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
AVX Corp/Kyocera Corp
Lowest to $0.9794
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess