EN
  • EN
  • DE

CY62256V25LL-100ZCT

Part No CY62256V25LL-100ZCT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 32K X 8 Standard SRAM 100 Ns PDSO28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977352-CY62256V25LL-100ZCT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY62256V25LL-100ZCT CAD Model

Description

The CY62256V25LL-100ZCT is a high-performance, low-power CMOS Static RAM (SRAM) manufactured by Cypress Semiconductor Corp. This SRAM is designed for applications requiring fast access times and low power consumption. It is organized as 32K x 8 bits, providing a balance between memory capacity and data throughput.

Applications

  • Embedded systems requiring fast and reliable memory.
  • Data buffering in networking equipment.
  • Cache memory for microprocessors.
  • Industrial control systems.
  • Portable devices where low power consumption is critical.

Features

  • Fast access time of 100 ns.
  • Low voltage operation (2.5V), contributing to reduced power consumption.
  • Low standby current, minimizing power dissipation when not actively accessed.
  • CMOS technology for high performance and low power.
  • Available in various packages, including TSOP and SOIC.
  • Data retention capability, ensuring data integrity during power loss.
  • TTL-compatible inputs and outputs for easy interfacing with other digital components.

Benefits

  • Enables fast data processing in performance-sensitive applications.
  • Reduces power consumption, extending battery life in portable systems.
  • Provides reliable data storage with data retention capabilities.
  • Offers design flexibility with various package options.
  • Simplifies integration with existing digital circuits.

Additional Details

The CY62256V25LL-100ZCT SRAM is commonly used in applications where fast read and write operations are necessary. Its low power consumption makes it particularly suitable for battery-operated devices. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. Consult the product datasheet from Cypress Semiconductor Corp for detailed timing specifications, electrical characteristics, and application guidelines.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
NEC
Need more? Email Us
Microchip Technology
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess