The CY7C1020B-15ZCT is a high-performance CMOS static RAM organized as 128K words by 8 bits. It is designed for memory applications where fast access time and low power consumption are essential. This device operates from a single 5V power supply and features a fast access time of 15 ns.
Applications
- High-speed cache memory
- Buffer memory in data processing systems
- Main memory in embedded systems
- Industrial control systems
- Networking equipment
Features
- High speed: 15 ns access time
- Low active power: 440 mW (typical)
- Low standby power: 88 mW (typical)
- Single 5V power supply
- Fully static operation: No clock or refresh required
- TTL-compatible inputs and outputs
- Available in a 32-pin TSOP package
Benefits
- Fast access time enables high-performance system operation.
- Low power consumption reduces system power requirements and improves energy efficiency.
- Static operation simplifies system design and eliminates the need for external refresh circuitry.
- TTL compatibility allows for easy interfacing with other logic devices.
- Compact package saves board space.
Additional Details
The CY7C1020B-15ZCT utilizes advanced CMOS technology to achieve high speed and low power operation. The device features fully static operation, meaning that no clocks or refresh cycles are required to maintain data. The SRAM is designed for ease of use and offers TTL-compatible inputs and outputs for seamless integration with other system components. Its operating temperature range is 0°C to +70°C. The memory array is organized to provide fast and easy access to stored data. It is well-suited for applications demanding rapid data retrieval and storage.