EN
  • EN
  • DE

CY7C1020CV33-15ZE

Part No CY7C1020CV33-15ZE
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 512K (32K x 16) Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164726-CY7C1020CV33-15ZE
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1020CV33-15ZE CAD Model

Description

The CY7C1020CV33-15ZE is a high-performance CMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. This SRAM is organized as 128K words by 8 bits and is designed for applications requiring fast access times, moderate power consumption, and high data reliability. It is particularly useful in systems where quick memory access is crucial for overall performance.

Applications

  • Embedded Systems: Used in microcontrollers and other embedded systems requiring fast, reliable memory.
  • Industrial Control: Incorporated into industrial control systems where real-time data access is critical.
  • Data Acquisition Systems: Used in systems that collect and process data rapidly.
  • Networking Devices: Found in network interfaces and devices where fast data transfer is essential.
  • Test and Measurement Equipment: Integrated into devices used for testing and measuring electronic signals.

Features

  • High-Speed Access: Offers a fast access time of 15 ns, allowing for quick data retrieval and storage.
  • Operating Voltage: Operates at 3.3V, which is compatible with many modern electronic systems.
  • CMOS Technology: Utilizes CMOS technology for enhanced performance and efficiency.
  • Data Retention: Ensures excellent data retention, preserving data integrity even when power is interrupted.
  • Package Options: Available in various package options to meet different application needs.
  • Organization: 128K x 8 bit organization provides ample storage for various applications.

Benefits

  • Improved System Performance: Fast access times lead to improved system responsiveness and overall performance.
  • Reliable Data Storage: Excellent data retention ensures data is preserved, even in unstable power conditions.
  • Simplified Integration: The 3.3V operating voltage simplifies integration with other system components.
  • Enhanced Efficiency: CMOS technology reduces power consumption, improving efficiency.
  • Versatile Application: Suitable for a wide range of applications requiring high-speed memory access.

Additional Details

The CY7C1020CV33-15ZE features TTL-compatible inputs and outputs, allowing for easy interfacing with other components. It is designed to operate within a specific temperature range, making it suitable for both commercial and industrial applications. The combination of speed, reliability, and ease of integration makes it a valuable component for various electronic systems.

Cypress Semiconductor Corp is known for its quality memory solutions, and the CY7C1020CV33-15ZE is a testament to their commitment to performance and reliability. Its robust design and advanced features make it an excellent choice for demanding applications.

You May Also Be Interested in

Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess