The CY7C1021V33-15ZCT is a high-performance CMOS Static RAM (SRAM) from Cypress Semiconductor. This memory device is designed for applications requiring fast access times and low power consumption. With a typical access time of 15 ns, it is suitable for use in high-speed cache memory, buffer memory, and other applications where speed is critical.
Applications
- Cache memory in microprocessors and microcontrollers.
- Buffer memory in networking equipment.
- High-speed data acquisition systems.
- Graphics processing units (GPUs).
- Digital signal processing (DSP) systems.
- Embedded systems requiring fast memory access.
Features
- High-speed access time (15 ns).
- Low power consumption.
- Single 3.3V power supply.
- TTL-compatible inputs and outputs.
- Available in various package options.
- Data retention voltage of 2V.
- Operating temperature range of -40°C to +85°C.
Benefits
- Improved system performance with fast memory access.
- Reduced power consumption for energy-efficient operation.
- Simplified system design with single power supply requirement.
- Increased reliability with robust data retention.
- Wide operating temperature range for harsh environments.
Additional Details
The CY7C1021V33-15ZCT is organized as 131,072 words of 8 bits each. It features equal read and write access times, simplifying system design. The device is available in various package options, including SOJ and TSOP. The operating voltage is 3.3V, and the device is fully TTL-compatible. The SRAM uses CMOS technology for low power consumption. It is designed for high-reliability applications and features robust data retention characteristics.