EN
  • EN
  • DE

CY7C109B-20VI

Part No CY7C109B-20VI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 128K x 8 Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164882-CY7C109B-20VI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C109B-20VI CAD Model

Description

The CY7C109B-20VI is a high-performance CMOS static RAM organized as 64K words by 8 bits. It is manufactured by Cypress Semiconductor and is known for its fast access times, low power consumption, and high reliability. This SRAM is often used in applications where speed and power efficiency are critical.

Applications

  • Cache memory: Used in processors and other high-speed digital systems for caching frequently accessed data.
  • Buffer memory: Employed in data acquisition systems, digital signal processing, and video processing.
  • Embedded systems: Found in microcontrollers and other embedded systems requiring fast memory access.
  • Networking equipment: Used in routers, switches, and other networking devices for packet buffering and routing tables.
  • Industrial control systems: Utilized in programmable logic controllers (PLCs) and other industrial automation equipment.

Features

  • High speed: Offers a fast access time of 20 ns, allowing quick data retrieval and storage.
  • Low power consumption: Consumes minimal power, making it suitable for battery-powered and energy-efficient systems.
  • CMOS technology: Uses advanced CMOS technology for high performance and low power operation.
  • TTL-compatible inputs and outputs: Ensures compatibility with TTL logic levels, simplifying integration with other digital components.
  • Automatic power-down when deselected: Reduces power consumption when the device is not actively being accessed.
  • Easy memory expansion: Simple control functions allow for easy memory expansion.

Benefits

  • Improved system performance: Fast access times enhance the overall performance of the host system.
  • Extended battery life: Low power consumption enables longer battery life in portable devices.
  • Increased system reliability: High reliability ensures stable operation and minimizes system downtime.
  • Reduced system cost: Low power consumption can reduce the cost of cooling and power supply components.
  • Simplified system design: TTL-compatible inputs and outputs simplify integration with other digital components.

Technical Specifications

The CY7C109B-20VI operates from a single 5V power supply. It is available in various packages including DIP and SOIC. The operating temperature range is typically 0°C to +70°C. It offers fully static operation and does not require any external clocks or refresh cycles.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess