EN
  • EN
  • DE

CY7C1314BV18-167BZXC

Part No CY7C1314BV18-167BZXC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 18-Mbit QDR™-II SRAM 2 Word Burst Architecture
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164943-CY7C1314BV18-167BZXC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1314BV18-167BZXC CAD Model

Description

The CY7C1314BV18-167BZXC is a high-performance synchronous pipelined burst SRAM (Static Random-Access Memory) from Cypress Semiconductor. This SRAM is designed for applications requiring high bandwidth and fast access times, making it suitable for networking, telecommunications, and high-performance computing systems. It operates at a high clock frequency and provides a wide data bus for rapid data transfer.

Applications:

  • Networking equipment (routers, switches)
  • Telecommunications systems
  • High-performance computing
  • Data storage and retrieval
  • Digital signal processing (DSP)

Features:

  • High-speed clock frequency: 167 MHz
  • Synchronous operation: Ensures precise data transfer synchronized with the clock signal.
  • Pipelined burst architecture: Enables continuous data flow and high throughput.
  • 18-bit data bus width: Allows for parallel data transfer, enhancing bandwidth.
  • On-chip address and control registers: Simplifies memory management and control.
  • Low operating voltage: 1.8V core power supply to minimize power consumption.
  • Available in a BGA (Ball Grid Array) package: Facilitates easy surface mounting and efficient heat dissipation.

Benefits:

  • Increased system performance: High clock frequency and pipelined burst architecture contribute to faster data access and processing.
  • Improved data throughput: Wide data bus enables rapid data transfer, maximizing bandwidth.
  • Simplified system design: On-chip features streamline memory management and control.
  • Reduced power consumption: Low operating voltage minimizes power dissipation, improving energy efficiency.
  • Enhanced reliability: Robust design and manufacturing processes ensure dependable operation.

Additional Details:

The CY7C1314BV18-167BZXC is organized internally to support high-speed data access. The synchronous operation simplifies memory control and timing, while the pipelined burst architecture allows for continuous data flow. The device is fabricated using advanced CMOS technology to optimize performance and power efficiency. It is packaged in a BGA, which provides excellent thermal characteristics and simplifies PCB layout. Its end-of-life status suggests that designers should consider newer, more readily available memory solutions for new designs.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Atmel
2-Wire Serial EEPROM
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess