EN
  • EN
  • DE

CY7C1339A-66AC

Part No CY7C1339A-66AC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 128K X 32 SYNCHRONOUS BURST SRAM / SRAM - Synchronous, SDR Memory IC 4Mb (128K x 32) Parallel 66 MHz 7 ns 100-TQFP (14x20)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Cypress Semiconductor Corp
Package Bulk
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous, SDR
Memory Size 4Mb (128K x 32)
Memory Interface Parallel
Clock Frequency 66 MHz
Access Time 7 ns
Voltage - Supply 3.15V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-TQFP (14x20)
Base Product Number CY7C1339
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991B2A
HTSUS 8542.32.0041
Other Names 2156-CY7C1339A-66AC,CYPCYPCY7C1339A-66AC
Standard Package 1
Win Source Part Number 1054232-CY7C1339A-66AC
Ultra Librarian 3D Model Ultra Librarian CY7C1339A-66AC CAD Model

Description

The Cypress Semiconductor Corp CY7C1339A-66AC is an integrated circuit memory that is designed to offer efficient performance in various electronic devices.

  • Supply and Demand Status: vendor undefined
  • Memory Type: volatile
  • Memory Size: 4Mb (128K x 32)

You May Also Be Interested in

TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to €0.2639
Kemet
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TDK Corporation
Lowest to €0.2096
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to €0.0159
TT Electronics
Need more? Email Us
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess