EN
  • EN
  • DE

CY7C168A-35SC

Part No CY7C168A-35SC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054285-CY7C168A-35SC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C168A-35SC CAD Model

Description

The CY7C168A-35SC is a high-speed CMOS static RAM (SRAM) device from Cypress Semiconductor. It is organized as 4K x 4 bits, providing a total memory capacity of 16 Kbits. The '-35' in the part number indicates an access time of 35 ns. The 'SC' likely designates the package type and possibly the temperature range or other specific characteristics.

Applications

  • Cache memory
  • Buffer memory in various systems
  • Data storage in embedded systems
  • Digital signal processing (DSP)
  • Industrial control systems

Features

  • High-speed access time: 35 ns access time for relatively fast data retrieval.
  • 4K x 4-bit organization: Provides a memory capacity of 16 Kbits.
  • CMOS technology: Low power consumption.
  • Single 5V power supply: Simplified power supply requirements.
  • TTL-compatible inputs and outputs: Easy interface with other TTL logic devices.
  • Automatic power-down when deselected: Reduces power consumption when not actively accessed.
  • Available in various package options: Flexibility in system design and assembly.

Benefits

  • Relatively high performance: 35ns access time enables reasonable speed data processing.
  • Low power consumption: Suitable for battery-powered and energy-sensitive applications.
  • Easy to use: TTL compatibility simplifies integration with other components.
  • Reliable operation: Cypress Semiconductor is known for producing high-quality and reliable memory devices.

Additional Details

The CY7C168A-35SC operates from a single 5V power supply and features TTL-compatible inputs and outputs for easy interfacing with other logic devices. The device typically includes an automatic power-down feature that reduces power consumption when the chip is deselected. Specific details regarding the package type (SC) and temperature range would be found in the Cypress Semiconductor datasheet for this part number. The SRAM utilizes standard CMOS process technology, known for its low power consumption and good performance. Its use in cache memory improves system performance by enabling faster access to frequently used data.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Sagami
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess