EN
  • EN
  • DE

CY7C171-55LMB

Part No CY7C171-55LMB
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014987-CY7C171-55LMB
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C171-55LMB CAD Model

Description

The CY7C171-55LMB is a high-speed CMOS static RAM (SRAM) from Cypress Semiconductor. Organized as 16K x 1 bit, it provides a total memory capacity of 16 Kbits. The '-55' indicates an access time of 55 ns, suitable for applications with moderate speed requirements. The 'LMB' likely refers to the package type and possibly temperature range or other device-specific characteristics.

Applications

  • Cache memory
  • Buffer memory
  • Embedded systems data storage
  • Digital signal processing (DSP)
  • Industrial control systems

Features

  • High-speed access time: 55 ns access time suitable for a range of applications.
  • 16K x 1-bit organization: Provides a memory capacity of 16 Kbits.
  • CMOS technology: Low power consumption.
  • Single 5V power supply: Simplified power supply requirements.
  • TTL-compatible inputs and outputs: Easy interface with other TTL logic devices.
  • Automatic power-down when deselected: Reduces power consumption when not actively accessed.
  • Available in various package options: Flexibility in system design and assembly.

Benefits

  • Good performance: 55 ns access time enables suitable speed for data processing.
  • Low power consumption: Ideal for battery-powered and energy-sensitive applications.
  • Easy to use: TTL compatibility simplifies integration with other components.
  • Reliable operation: Cypress Semiconductor is known for producing high-quality and reliable memory devices.

Additional Details

The CY7C171-55LMB operates from a single 5V power supply and features TTL-compatible inputs and outputs for easy interfacing with other logic devices. The device typically includes an automatic power-down feature that reduces power consumption when the chip is deselected. Specific details regarding the package type (LMB) and temperature range would be found in the Cypress Semiconductor datasheet for this part number. The SRAM utilizes standard CMOS process technology, known for its low power consumption and robust performance. Suited for use in cache memory and general data storage roles within various embedded systems.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Microchip Technology
Need more? Email Us
Kemet
Lowest to $0.0393
Holystone
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess