EN
  • EN
  • DE

CY7C198-35DMB

Part No CY7C198-35DMB
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 32K x 8 Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165342-CY7C198-35DMB
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C198-35DMB CAD Model

Description

The CY7C198-35DMB is a high-speed Static Random Access Memory (SRAM) manufactured by Cypress Semiconductor Corp. designed for applications requiring rapid data access. The SRAM provides a balance of speed, density and reliability making it suitable for a range of embedded systems and other high performance applications.

Applications

  • Embedded Systems
  • Cache Memory
  • Networking Devices
  • Industrial Control Systems
  • Military and Aerospace Applications

Features

  • Fast Access Time: 35ns
  • Low Power Consumption
  • TTL Compatible Inputs and Outputs
  • Single 5V Power Supply
  • Ceramic DIP Package

Benefits

  • Improved System Performance: The 35ns access time provides quick data retrieval and enhances overall system speed.
  • Reduced Power Consumption: Low power usage contributes to energy efficiency, ideal for battery powered systems.
  • Easy Integration: TTL compatible inputs and outputs allows for easier interfacing with digital components.
  • Robust Design: The ceramic DIP package allows for enhanced durabilty and resistance to environmental factors.
  • Versatile Application: Suitable for various applications from high speed caching to embedded control systems.

Additional Details

The CY7C198-35DMB utilizes advanced CMOS technology for optimal performance and power efficiency. Consult the Cypress Semiconductor Corp. datasheet for precise specifications including voltage levels, timing characteristics, and operating temperature ranges.

You May Also Be Interested in

NXP / Nexperia
Triacs logic level
Lowest to $0.2287
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Rohm Semiconductor
Zener diode
Lowest to $1.5847

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess