EN
  • EN
  • DE

CY7C263-35PC

Part No CY7C263-35PC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 8K x 8 Power-Switched and Reprogrammable PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165405-CY7C263-35PC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C263-35PC CAD Model

Description

The CY7C263-35PC is a high-performance Static Random Access Memory (SRAM) manufactured by Cypress Semiconductor Corp. It is designed for applications where fast data access and storage are critical. This SRAM offers a balance of speed, density, and relatively low power consumption, making it well-suited for a wide range of applications, including embedded systems, cache memory, and industrial controllers.

Applications

  • Embedded Systems
  • Cache Memory
  • Industrial Control Systems
  • Networking Equipment
  • Data Acquisition Systems

Features

  • Fast Access Time: 35 ns
  • Low Power Consumption
  • TTL-Compatible Inputs and Outputs
  • Single 5V Power Supply
  • Available in DIP Package

Benefits

  • High-Speed Performance: The 35 ns access time allows for fast data retrieval and processing, improving system performance.
  • Energy Efficiency: Low power consumption reduces power consumption and extends battery life in portable devices.
  • Simple Integration: TTL compatibility simplifies interfacing with existing digital logic circuits.
  • Easy to Use: The DIP package allows for easy prototyping and integration into existing systems.
  • Reliable Operation: Cypress Semiconductor's commitment to quality ensures stable and reliable performance.

Additional Details

The CY7C263-35PC utilizes advanced CMOS technology. The specific memory organization (e.g., 8K x 8) is in the Cypress Semiconductor datasheet. It is critical to consult the datasheet for comprehensive electrical characteristics, timing specifications, and application recommendations before use.

You May Also Be Interested in

NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.1339 $63.1339
3+ $51.8022 $155.4066
4+ $50.1835 $200.7340
5+ $48.5647 $242.8235
7+ $46.9458 $328.6206
9+ $42.0894 $378.8046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess