EN
  • EN
  • DE

CY7C4245-35AC

Part No CY7C4245-35AC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 64, 256, 512, 1K, 2K, 4K x 18 Synchronous FIFOs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165567-CY7C4245-35AC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C4245-35AC CAD Model

Description

The CY7C4245-35AC is a synchronous FIFO (First-In, First-Out) memory device manufactured by Cypress Semiconductor Corp. It is designed for high-speed data buffering and rate matching applications. This FIFO offers an access time of 35ns. While categorized as END-OF-LIFE, understanding its features and applications remains relevant for legacy system maintenance and educational purposes.

Applications

  • Data communication systems
  • Digital signal processing (DSP)
  • Image processing
  • Networking equipment
  • High-speed data acquisition systems

Features

  • High-speed operation: 35ns access time.
  • Synchronous timing: Simplifies system design and timing control.
  • FIFO architecture: Ensures data integrity by maintaining the order of data input and output.
  • Expandable: Can be cascaded to increase memory depth.
  • Low power consumption: Contributes to energy efficiency in target applications.
  • Available in various package options: Offers flexibility in board layout and assembly.

Benefits

  • Improved system performance: Fast access time reduces bottlenecks in data transfer.
  • Simplified system design: Synchronous operation streamlines timing considerations.
  • Enhanced data integrity: FIFO architecture guarantees data order preservation.
  • Increased memory capacity: Expandability allows for scaling memory resources as needed.
  • Reduced power consumption: Contributes to lower operating costs and environmental impact.
  • Flexible integration: Various package options facilitate easy incorporation into different system designs.

Additional Details

The CY7C4245 family features a synchronous architecture, meaning that all data transfers are synchronized to a common clock signal. This simplifies system design and ensures reliable data transfer. The FIFO's depth and width determine its storage capacity. While specific details on depth and width are design-dependent, Cypress typically offers various configurations to suit different application needs. The device operates within a specific voltage range, typically 3.3V or 5V, and adheres to industry-standard protocols for data transfer. Despite being an end-of-life product, datasheets and application notes may still be available from Cypress or distributor websites for reference.

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess