EN
  • EN
  • DE
  • IT

CY7C63231A-SXC

Part No CY7C63231A-SXC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 3K USB LS PERIPH 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Obsolete(EOL)
Applications USB Microcontroller
Core Processor M8B
Program Memory Type OTP (3 kB)
Controller Series CY7C632xx
Data RAM Size 96 x 8
Number of I/O 10
Supply Voltage - Operating 3.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 000410-CY7C63231A-SXC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7C63231A-SXC CAD Model

Description

CY7C63231A-SXC USB Microcontroller

The CY7C63231A-SXC is engineered for diverse USB interface applications, combining both affordability and functionality in a single-chip solution. This microcontroller is perfect for human interface devices (HIDs) requiring quick and reliable USB connectivity.

  • Features and Benefits:
    • On-chip 8-bit microprocessor enhances processing capabilities for dynamic input devices.
    • Comes equipped with USB function controllers.
    • Provides 16 KB on-chip ROM for application programming.
    • Energy-efficient design suitable for handheld electronic devices.
  • Applications:
    • Personal Electronics Accessories
    • USB Game Pads and Joysticks
    • Smart Card Readers
    • Digital Remote Controls

This product ensures a seamless interaction between USB devices and computers, thus improving the efficiency and user experience of connected devices.

You May Also Be Interested in

Infineon Technologies
IC EEPROM 256BYTE CHIP
Need more? Email Us
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $0.2668
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Lowest to $12.6487
Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8198
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
Microchip Technology
IC CRYPTO TPM LPC 28TSSOP
Lowest to $10.9249
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
Sipex Corporation
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $11.8002
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2098 $66.6294
8+ $18.2230 $145.7840
11+ $17.6538 $194.1918
16+ $17.0846 $273.3536
20+ $16.5154 $330.3080
27+ $14.8065 $399.7755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess