EN
  • EN
  • DE

CY8C20110-SX2I

Part No CY8C20110-SX2I
Manufacturer Cypress Semiconductor Corp
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description CapSenseLITE - 10 Configurable IOs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Cypress Semiconductor Corp
Series CapSense Express
Packaging Tube
Type Buttons
Proximity Detection No
Number of Inputs Up to 10
LED Driver Channels Up to 10
Interface I2C
Operating Supply Voltage 2.4 V ~ 5.25 V
Operating Supply Current 1.5mA
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1165757-CY8C20110-SX2I
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY8C20110
Introduction Date February 06, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CY8C20110-SX2I CAD Model

Description

The CY8C20110-SX2I is a limited supply electronic component manufactured by Cypress Semiconductor Corp.

  • Product Series: CapSense Express
  • Packaging: Tube
  • Component Type: Button
  • Number of Inputs: Up to 10
  • Operating Temperature Range: -40°C ~ 85°C
  • Operating Supply Voltage: 2.4 V ~ 5.25 V
  • Interface: I2C
  • Proximity Detection: Not included
  • LED Driver Channels: Up to 10
  • Operating Supply Current: 1.5mA
  • Family Name: CY8C20110
  • RoHS State: Request Verification
  • Supply and Demand Status: Limited
  • Manufacturer Homepage: www.cypress.com

You May Also Be Interested in

Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3217 $53.1472
37+ $2.7255 $100.8435
57+ $2.6403 $150.4971
79+ $2.5552 $201.8608
102+ $2.4700 $251.9400
136+ $2.2145 $301.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 588 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess