EN
  • EN
  • DE

CY8C68237FM-BLET

Part No CY8C68237FM-BLET
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description ARM Cortex-M4, SAR (1, 12-bit @ 1 msps), WLCSP-104, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054425-CY8C68237FM-BLET
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY8C68237FM-BLET CAD Model

Description

The CY8C68237FM-BLET is a PSoC 6 BLE (Bluetooth Low Energy) microcontroller from Cypress Semiconductor (now Infineon). This device integrates a high-performance Arm Cortex-M4 and Cortex-M0+ cores with configurable analog and digital peripherals and a Bluetooth Low Energy radio. It's designed for applications requiring wireless connectivity, low power consumption, and flexible system design.

Applications:

  • Wearable devices (e.g., fitness trackers, smartwatches)
  • Internet of Things (IoT) devices
  • Bluetooth Low Energy beacons
  • Wireless sensors
  • Home automation
  • Medical devices

Features:

  • Dual-Core Architecture: Arm Cortex-M4 for high-performance processing and Cortex-M0+ for low-power tasks.
  • Bluetooth Low Energy (BLE) Radio: Integrated BLE radio for wireless communication.
  • Configurable Analog Blocks: Includes op-amps, ADCs, DACs, and comparators.
  • Configurable Digital Blocks: Offers timers, counters, PWMs, UART, SPI, I2C, and other communication interfaces.
  • CapSense: Supports capacitive touch sensing technology for creating touch-based user interfaces.
  • Low Power Consumption: Optimized for low-power operation to extend battery life in portable devices.
  • Programmable Interconnect: Allows flexible routing of signals between internal blocks and external pins.
  • Security Features: Includes hardware security features such as cryptographic accelerators and secure boot.

Benefits:

  • Wireless Connectivity: Integrated BLE radio simplifies adding wireless functionality to embedded systems.
  • High Performance: Dual-core architecture provides a balance between performance and power consumption.
  • Flexible System Design: Configurable analog and digital blocks allow for customization to specific application requirements.
  • Reduced Component Count: Integration of multiple functions on a single chip reduces external component count and board space.
  • Simplified Development: Cypress's ModusToolbox IDE provides a comprehensive development environment for easy configuration and programming.

Additional Details:

The CY8C68237FM-BLET operates within a specified voltage and temperature range, as detailed in the Infineon (formerly Cypress) datasheet. The device is programmed using Infineon's ModusToolbox IDE, which provides a graphical interface for configuring the analog and digital blocks and developing Bluetooth Low Energy applications. The BLE radio supports various Bluetooth profiles and protocols, allowing for interoperability with other Bluetooth-enabled devices. The PSoC 6 BLE architecture offers a high degree of flexibility, integration, and security, making it a popular choice for a wide range of IoT and wearable applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9328 $75.7312
8+ $15.5348 $124.2784
12+ $15.0485 $180.5820
16+ $14.5634 $233.0144
21+ $14.0783 $295.6443
28+ $12.6218 $353.4104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess