EN
  • EN
  • DE

CYBL10562-56LQXI

Part No CYBL10562-56LQXI
Manufacturer Cypress Semiconductor Corp
Catalog RF Receivers
Description IC RF TXRX+MCU BLUETOOTH 56UFQFN  /  IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 56-UFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Cypress Semiconductor Corp
Package Tray
Product Status Obsolete
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 3dBm
Sensitivity -89dBm
Memory Size 128kB Flash, 16kB SRAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 36
Voltage - Supply 1.9V ~ 5.5V
Current - Receiving 16.4mA
Current - Transmitting 15.6mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-UFQFN Exposed Pad
Supplier Device Package 56-QFN (7x7)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 8542.39.0001
Other Names 428-3359,CYPCYPCYBL10562-56LQXI,2156-CYBL10562-56LQXI
Standard Package 260
Win Source Part Number 1054456-CYBL10562-56LQXI
Ultra Librarian 3D Model Ultra Librarian CYBL10562-56LQXI CAD Model

Description

The CYBL10562-56LQXI is an RF Transceiver IC that belongs to the Bluetooth family and is used for TxRx + MCU.

  • Frequency: 2.4GHz
  • Protocol: Bluetooth v4.1
  • Memory Size: 128kB Flash, 16kB SRAM
  • Power Output: 3dBm
  • Sensitivity: -89dBm
  • Data Rate (max): 1Mbps
  • Current (Receiving): 16.4mA
  • Current (Transmitting): 15.6mA
  • Package/Case: 56-UFQFN Exposed Pad
  • Supplier Device Package: 56-QFN (7x7)
  • Temperature Range: -40°C to 85°C
  • Alternative Parts: CYBL10561-56LQXI, CYBL10162-56LQXI, CYBL10462-56LQXI, and MKW40Z160VHT4CYBL1056256LQXI
  • MSL Level: 3 (168 Hours)
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.39.0001
  • Product Status: Obsolete

You May Also Be Interested in

Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $1.6862
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess