EN
  • EN
  • DE

CYUSB2014-BZXIT

Part No CYUSB2014-BZXIT
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC EZ-USB BRIDGE FX3 3.0 121BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Cypress Semiconductor Corp
Series EZ-USB FX3™
Package Tape & Reel (TR)
Applications SuperSpeed USB Peripheral Controller
Core Processor ARM9®
Program Memory Type External Program Memory
Controller Series CYUSB
RAM Size 512K x 8
Interface I2C, I2S, MMC/SD, SPI, UART, USB
Number of I/O 59
Voltage - Supply 1.15V ~ 1.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 121-TFBGA
Supplier Device Package 121-FBGA (10x10)
Base Product Number CYUSB2014
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A3
HTSUS 8542.31.0001
Win Source Part Number 1265024-CYUSB2014-BZXIT
Ultra Librarian 3D Model Ultra Librarian CYUSB2014-BZXIT CAD Model

Description

The Cypress Semiconductor CYUSB2014-BZXIT is an embedded microcontroller IC from the EZ-USB FX3™ series.

  • Core Processor: ARM9®
  • Package: Tape & reel (TR)
  • I/Os: 59
  • Interface: I2C, I2S, MMC/SD, SPI, UART, and USB
  • Program Memory Type: External
  • RAM Size: 512K x 8
  • Voltage Supply: 1.15V ~ 1.25V
  • Package: 121-TFBGA
  • MSL Level: 3 (168 hours)
  • REACH Status: Unaffected
  • HTSUS: 8542.31.0001
  • Family: CYUSB2014

You May Also Be Interested in

Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0833 $54.1666
5+ $22.2223 $111.1115
7+ $21.5278 $150.6946
10+ $20.8333 $208.3330
13+ $20.1389 $261.8057
17+ $18.0556 $306.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess