EN
  • EN
  • DE

FM30C256-G

Part No FM30C256-G
Manufacturer Cypress Semiconductor Corp
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
RoHS State Request Verification
Win Source Part Number 758849-FM30C256-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM30C256-G CAD Model

Description

The FM30C256-G is a 256Kb F-RAM (Ferroelectric Random Access Memory) device manufactured by Cypress Semiconductor (now Infineon Technologies). F-RAM combines the non-volatility of ROM with the fast write capabilities of RAM. It's accessed similar to a standard static RAM, offering distinct advantages over traditional EEPROM and Flash memory.

Applications:

  • Data Logging: Ideal for high-speed data logging applications in industrial, automotive, and medical equipment.
  • Metering: Used in smart meters for storing energy consumption data with high write endurance.
  • Point-of-Sale (POS) Systems: Employed for storing transaction data and configuration settings in POS terminals.
  • Medical Devices: Utilized for storing patient data and device parameters in medical instruments.
  • Automotive Electronics: Integrated into automotive systems for storing event data recorders (EDR) and other critical information.

Features:

  • Fast Write Speed: Supports virtually unlimited write cycles at bus speed, with no write delays.
  • Non-Volatile: Retains data even when power is removed, eliminating the need for battery backup.
  • Low Power Consumption: Consumes significantly less power than EEPROM and Flash memory.
  • High Endurance: Offers virtually unlimited write endurance, making it suitable for applications with frequent write operations.
  • Real-Time Write: Supports real-time write operations, ensuring that data is immediately stored.
  • Direct SRAM Replacement: Can be used as a direct replacement for SRAM in many applications.
  • Industry Standard Interface: Uses a standard parallel or serial interface for easy integration.

Benefits:

  • Improved Performance: Fast write speeds and real-time write capabilities enhance system performance.
  • Increased Reliability: High endurance and non-volatility ensure data integrity and long-term reliability.
  • Reduced Power Consumption: Low power consumption extends battery life and reduces overall system power requirements.
  • Simplified Design: Direct SRAM replacement simplifies system design and reduces development time.
  • Lower System Cost: Eliminates the need for battery backup, reducing overall system cost.

Additional Details:

The FM30C256-G is often available in various package options, including SOIC and DIP. Key electrical characteristics include a supply voltage range typically between 2.7V and 3.6V. It features read and write cycle times comparable to SRAM, typically in the nanosecond range. The specific interface (parallel or serial) and speed will depend on the particular variant of the FM30C256-G. Always refer to the manufacturer's datasheet for detailed specifications and application information.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
Maxim Integrated
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $8.5447
Texas Instruments
Need more? Email Us
Altera
Need more? Email Us
International Rectifier
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess