EN
  • EN
  • DE

IMIC9716CTB

Part No IMIC9716CTB
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (F - I)
Description Proc Specific Clock Generator PDSO28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 966955-IMIC9716CTB
Categories OEM Parts(F-I)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMIC9716CTB CAD Model

Description

The IMIC9716CTB is an audio codec from Cypress Semiconductor Corp. that features high-performance analog-to-digital (ADC) and digital-to-analog (DAC) converters. This codec is designed for a wide range of audio applications, delivering clear and crisp audio reproduction. It is particularly well-suited for portable devices and systems where low power consumption and high audio quality are critical.

Applications:

  • Portable Audio Players: Used in MP3 players and other portable audio devices.
  • Mobile Phones: Integrated into mobile phones for audio processing.
  • Gaming Consoles: Employed in gaming consoles to enhance audio output and input.
  • Voice Recorders: Used in professional and consumer-grade voice recording equipment.
  • Audio Interfaces: Incorporated into audio interfaces for music production and recording.

Features:

  • High-Performance ADC and DAC: Features high-resolution analog-to-digital and digital-to-analog converters for superior audio quality.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Integrated Headphone Amplifier: Includes an integrated headphone amplifier for direct connection to headphones.
  • Microphone Input: Supports microphone input for voice recording and communication.
  • I2C Interface: Uses I2C interface for easy communication with microcontrollers and other system components.
  • Compact Package: Available in a compact package, suitable for space-constrained applications.

Benefits:

  • Superior Audio Quality: High-performance converters ensure clear and crisp audio reproduction.
  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • Simplified System Design: Integrated headphone amplifier simplifies system design and reduces component count.
  • Versatile Connectivity: I2C interface allows for easy integration with various microcontrollers and systems.
  • Compact Footprint: Compact package allows for use in space-constrained applications.

Additional Details:

The IMIC9716CTB operates over a wide voltage range and is designed to meet the stringent requirements of modern audio systems. It supports various audio formats and sampling rates. The integrated headphone amplifier delivers sufficient power to drive a wide range of headphones. Detailed specifications and application notes are available from Cypress Semiconductor Corp.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Dell
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess