The MB90F882SPMC-GE1 is a 16-bit microcontroller manufactured by Cypress Semiconductor. It is part of the F²MC-16LX family, known for its high performance and rich peripheral set. This microcontroller is designed for embedded control applications requiring real-time processing and a wide range of communication interfaces.
Applications
- Automotive Control Systems
- Industrial Automation
- Motor Control
- Home Appliances
- Security Systems
Features
- 16-bit F²MC-16LX CPU core
- On-chip Flash memory
- On-chip RAM
- Multiple timers/counters
- Serial communication interfaces (UART, SPI, I²C)
- A/D converter
- PWM outputs
- CAN interface
Benefits
- High processing power enables complex control algorithms.
- Integrated Flash memory allows for easy program updates.
- Versatile peripheral set supports a wide range of applications.
- Multiple communication interfaces facilitate connectivity with other devices.
- Reduced system cost due to high level of integration.
Additional Details
The MB90F882SPMC-GE1 operates over a wide voltage range, typically 3V to 5.5V. The operating temperature range is usually -40°C to +85°C, making it suitable for harsh environments. The microcontroller is available in various package options, such as QFP and LQFP. Detailed information regarding memory sizes, peripheral configurations, and electrical characteristics can be found in the device's datasheet. Development tools, including compilers, debuggers, and emulators, are available to support software development.