EN
  • EN
  • DE

WCM2012F2S-900T04

Part No WCM2012F2S-900T04
Manufacturer TA-I
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958006-WCM2012F2S-900T04
Categories OEM Parts(T-Z)
Manufacturer TA-I
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WCM2012F2S-900T04 CAD Model

Description

The WCM2012F2S-900T04 is a common mode choke manufactured by TA-I. This choke is designed to suppress common mode noise in various electronic circuits, particularly in signal and power lines. It is commonly used in USB interfaces, Ethernet networks, and other communication lines to improve signal integrity and reduce electromagnetic interference (EMI).

Applications

  • USB interfaces
  • Ethernet networks
  • Signal lines
  • Power lines
  • EMI suppression

Features

  • Common mode choke: Suppresses common mode noise while allowing differential signals to pass through.
  • Compact size: 2012 (0805) footprint for space-saving design.
  • High impedance: Provides effective common mode noise suppression.
  • Low differential mode impedance: Minimizes signal distortion and insertion loss.
  • RoHS compliant: Environmentally friendly and compliant with industry regulations.

Benefits

  • Improved signal integrity: Reduces noise and interference in signal transmission.
  • Reduced EMI: Suppresses electromagnetic interference from electronic devices.
  • Compact design: Small footprint allows for integration into space-constrained applications.
  • Reliable performance: Stable performance over a wide frequency range.
  • Environmentally friendly: RoHS compliant materials minimize environmental impact.

The WCM2012F2S-900T04 common mode choke is designed to suppress common mode noise, which is a type of noise that appears equally on both signal lines. By attenuating this noise, the choke improves signal integrity and reduces the risk of data errors. Its compact 2012 (0805) footprint makes it suitable for use in densely populated printed circuit boards. The choke provides a high impedance to common mode currents while maintaining a low impedance to differential mode currents, ensuring that the desired signals are not attenuated. This common mode choke is commonly used in USB interfaces to suppress noise from the power and data lines, ensuring reliable communication. It is also used in Ethernet networks to reduce interference and improve network performance. Its RoHS compliance ensures that it meets environmental standards. The WCM2012F2S-900T04 is a crucial component in modern electronic devices, contributing to improved signal quality and reduced EMI.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess