The MB91F524FSCPMC-GS-ERE2 is a 32-bit microcontroller from Cypress Semiconductor Corp (now Infineon Technologies). It belongs to the Traveo II family, designed for automotive body control applications. These microcontrollers integrate advanced features for enhanced safety, security, and performance in automotive systems.
Applications
- Automotive body control modules (BCM)
- Door control systems
- Window lift systems
- Lighting control
- HVAC (heating, ventilation, and air conditioning) systems
Features
- 32-bit ARM Cortex-M4F CPU core
- Up to 256KB of flash memory and 32KB of SRAM
- Extensive communication interfaces: CAN FD, LIN, SPI, UART
- Advanced timers and PWM modules
- Safety features: Memory Protection Unit (MPU), Watchdog Timer
Benefits
- High processing power for complex automotive control algorithms
- Sufficient memory for application code and data storage
- Versatile communication capabilities for in-vehicle networking
- Precise control of actuators and peripherals
- Enhanced system safety through built-in protection mechanisms
Additional Details
The MB91F524FSCPMC-GS-ERE2 microcontroller operates at a frequency of up to 80 MHz. The ARM Cortex-M4F core includes a floating-point unit (FPU) for efficient signal processing. It supports various communication protocols commonly used in automotive applications, including CAN FD (CAN with Flexible Data-Rate) for high-speed communication and LIN (Local Interconnect Network) for cost-effective peripheral control. The advanced timers and PWM (Pulse-Width Modulation) modules enable precise control of motors, lights, and other actuators. The Memory Protection Unit (MPU) prevents unauthorized access to memory regions, enhancing system security. The Watchdog Timer monitors the system's operation and resets the microcontroller if a fault is detected. The microcontroller is typically packaged in a LQFP (Low-Profile Quad Flat Package). It is designed to meet the stringent requirements of automotive applications, including extended temperature range and high reliability. Development tools and software libraries are available from Cypress/Infineon to facilitate application development. The Traveo II family offers a range of microcontrollers with different memory sizes, peripheral sets, and package options to suit various automotive applications. Automotive qualification standards (e.g., AEC-Q100) are typically met.