EN
  • EN
  • DE

MB9AF342NBPMC-G-JNE2

Part No MB9AF342NBPMC-G-JNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC Mcu 32 Bit 160KB Flash 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Core Architecture ARM
Frequency 40 MHz
Interface EBI/EMI, I2C, UART, USART, USB
Maximum Operating Temperature 85 °C
Memory Size 160 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of I/Os 83
Oscillator Type Internal
Peripherals DMA, LVD, POR, PWM, WDT
RoHS Compliant
Win Source Part Number 1076332-MB9AF342NBPMC-G-JNE2
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9AF342NBPMC-G-JNE2 CAD Model

Description

The MB9AF342NBPMC-G-JNE2 is a microcontroller from the FM3 family manufactured by Cypress Semiconductor Corp. This microcontroller is based on the ARM Cortex-M3 processor, offering a balance of performance and power efficiency for embedded applications. It is designed for a wide range of industrial and consumer applications that require real-time processing and control capabilities.

Applications:

  • Industrial control systems
  • Motor control
  • Home appliances
  • Consumer electronics
  • Building automation

Features:

  • ARM Cortex-M3 Core: Provides efficient processing capabilities.
  • Flash Memory: Embedded flash memory for program storage.
  • SRAM: Static RAM for data storage and real-time operations.
  • Timers: Multiple timers for various timing and control functions.
  • Communication Interfaces: Includes UART, SPI, and I2C for serial communication.
  • ADC: Analog-to-digital converter for interfacing with analog sensors.
  • GPIO: General-purpose input/output pins for flexible interfacing with external devices.
  • Low-Power Modes: Supports various low-power modes to minimize energy consumption.

Benefits:

  • High Performance: The ARM Cortex-M3 core delivers robust processing power for demanding applications.
  • Energy Efficiency: Low-power modes and optimized design contribute to energy efficiency, extending battery life in portable devices.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, simplifying system design and lowering BOM costs.
  • Flexibility: A wide range of communication interfaces and GPIO pins provide flexibility in interfacing with various external devices.
  • Reliability: Cypress microcontrollers are known for their reliability and robustness, ensuring stable operation in harsh environments.

Additional Details:

The MB9AF342NBPMC-G-JNE2 operates at a specific clock frequency (e.g., 40 MHz) which defines its processing speed. It comes in a specific package (e.g., LQFP) which dictates the physical dimensions and pinout. The supply voltage ranges are typically between 2.7V and 5.5V, making it compatible with a wide range of power sources. The operating temperature range is usually between -40°C and +85°C, making it suitable for industrial environments. Memory sizes for flash and SRAM are defined in the product specifications (e.g., 256KB Flash, 32KB SRAM). This microcontroller is often used in applications requiring precise control, such as motor control in appliances or industrial machinery, due to its timer capabilities and fast interrupt response.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess