EN
  • EN
  • DE

MB9BF318TBGL-GE1

Part No MB9BF318TBGL-GE1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Description MCU 32-Bit MB9B310T ARM Cortex M3 RISC 1024KB Flash 3.3V/5V 192-Pin FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
Core Architecture ARM
Data Bus Width 32 b
Frequency 144 MHz
Interface EBI/EMI, I2C, LIN, UART, USART, USB
Max Frequency 144 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 1 MB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of I/Os 154
Number of Pins 192
Number of Programmable I/O 154
Number of Timers/Counters 5
Oscillator Type Internal
Peripherals DMA, LVD, POR, PWM, WDT
RAM Size 128 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1076353-MB9BF318TBGL-GE1
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9BF318TBGL-GE1 CAD Model

Description

The MB9BF318TBGL-GE1 is an electronic component manufactured by Cypress Semiconductor Corp.

  • Mounting: surface mount
  • Frequency: 144 MHz
  • Memory Type: FLASH
  • Memory Size: 1 MB
  • Interface: EBI/EMI, I2C, LIN, UART, USART, USB interface
  • Peripherals: DMA, LVD, POR, PWM, WDT
  • RAM Size: 128 kB
  • Oscillator Type: internal
  • Number of Pins: 192
  • Watchdog Timer: watchdog timer
  • Category: OEM Parts(M-N)
  • Case or Package: FBGA case or package
  • Supply and Demand Status: in shortage
  • Maximum Operating Temperature: 85°C
  • Minimum Operating Temperature: -40°C
  • Maximum Supply Voltage: 5.5 V
  • Minimum Supply Voltage: 2.7 V
  • Core Architecture: ARM
  • I/Os: 154
  • Programmable I/Os: programmable I/Os
  • Timers/Counters: 5 timers/counters

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $163.2073 $163.2073
2+ $157.7672 $315.5344
3+ $141.4459 $424.3377
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess