EN
  • EN
  • DE

S29AL004D90TF101

Part No S29AL004D90TF101
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089865-S29AL004D90TF101
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29AL004D90TF101 CAD Model

Description

The S29AL004D90TF101 is a 4 Mbit (512 KB) Parallel Flash Memory device produced by Cypress Semiconductor Corp (now Infineon Technologies). Parallel Flash memory offers fast data access thanks to its parallel interface, making it suitable for storing firmware, boot code, and critical data in various embedded systems.

Applications

  • Embedded Systems: Storing firmware, boot loaders, configuration data, and other critical information in embedded systems.
  • Industrial Control Systems: Housing program code and persistent data in industrial control equipment and machinery.
  • Networking Equipment: Storing boot code, network configurations, and operating system components in networking devices such as routers and switches.
  • Medical Devices: Storing program instructions, calibration settings, and patient data in medical instruments and devices.
  • Automotive Electronics: Used to store boot code, engine management parameters, and other critical data in automotive electronic control units (ECUs).

Features

  • 4 Mbit (512 KB) Density: Provides sufficient storage capacity for smaller embedded systems and applications.
  • Parallel Interface: Enables high-speed data access and transfer rates, crucial for time-sensitive operations.
  • Fast Read Access Time: Allows for quick retrieval of stored data, enhancing system performance.
  • Low Power Consumption: Designed for low power operation to minimize energy consumption in embedded applications.
  • Sector Erase: Supports sector-level erase operations, enabling selective memory updates.

Benefits

  • Fast Boot Times: Enables quick system startup due to rapid data access.
  • Reliable Storage: Ensures data integrity and long-term data retention.
  • Cost-Effectiveness: Provides a cost-efficient non-volatile memory solution.
  • Simplified Integration: Offers straightforward integration with microprocessors and other system components.
  • Improved Performance: Contributes to overall system performance through fast data retrieval and manipulation.

Additional Details

The S29AL004D90TF101 is characterized by a specific access time (e.g., 90 ns), operating voltage range (e.g., 3V or 5V), and sector size. Always consult the manufacturer's datasheet for detailed specifications. The datasheet will also specify programming and erase characteristics, endurance (number of erase/write cycles), and data retention capabilities. Common package options include TSOP and PLCC. Proper component handling and soldering techniques are crucial for optimal performance. Ensure that the microcontroller or processor is compatible with parallel flash memory interfaces.

You May Also Be Interested in

Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess