EN
  • EN
  • DE

SL811ST1.5

Part No SL811ST1.5
Manufacturer Cypress Semiconductor Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 325415-SL811ST1.5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL811ST1.5 CAD Model

Description

The SL811ST1.5 is a USB host controller manufactured by Cypress Semiconductor Corp. This controller allows embedded systems to act as USB hosts, enabling them to communicate with USB peripherals such as keyboards, mice, and storage devices. The SL811ST1.5 simplifies USB integration by handling the complexities of the USB protocol. It supports low-speed (1.5 Mbps) USB devices.

Applications

  • Embedded systems requiring USB host functionality
  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Medical devices
  • Data acquisition systems
  • Legacy peripheral upgrades to USB

Features

  • USB Specification 1.1 compliant host controller
  • Supports low-speed (1.5 Mbps) USB devices
  • Integrated Serial Interface Engine (SIE)
  • Integrated transceiver
  • Supports up to 16 endpoints
  • Operates from a single 3.3V supply
  • Available in a compact TQFP package
  • Host mode only operation
  • Integrated pull-up resistors for USB data lines

Benefits

  • Simplified USB host implementation: The integrated SIE and transceiver minimize the need for external components, easing design and reducing space.
  • Improved system performance: USB protocol handling offloaded from the host processor boosts overall performance.
  • Reduced power consumption: Low-power design increases battery life for portable applications.
  • Cost-effective solution: Integration of key USB host functions decreases the total system cost.
  • Faster time to market: Ease of use allows developers to quickly integrate USB host features into products.
  • Interface with low-speed devices: Supports low-speed USB devices like mice and keyboards.

Technical Specifications

The SL811ST1.5 requires a 3.3V power supply. It contains an integrated Serial Interface Engine (SIE) and a USB transceiver. It supports up to 16 endpoints and is packaged in a TQFP. It communicates with the host processor via a serial interface. The operating temperature is usually -40°C to +85°C. The primary difference between this part and the SL811HST14 is the supported USB speed; this one only supports low speed.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Freescale Semiconductor - NXP
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess