EN
  • EN
  • DE
  • IT

DAN202S3

Part No DAN202S3
Manufacturer Cystech Electonics Corp.
Catalog Hard To Find
Description High-speed double diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOT323
Manufacturer Cystech Electonics Corp.
Manufacturer Homepage www.cystekec.com
RoHS State Request Verification
Win Source Part Number 710003-DAN202S3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAN202S3 CAD Model

Description

The DAN202S3 is a transient voltage suppressor (TVS) diode manufactured by Cystech Electronics Corp. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This diode is commonly used in applications where protection against transient voltages is crucial for ensuring the reliability and longevity of electronic devices.

Applications:

  • Data Lines Protection: Protecting I/O ports, USB ports, and other data lines from ESD and voltage transients.
  • Microcontroller Protection: Safeguarding microcontrollers and microprocessors from voltage surges.
  • Automotive Electronics: Protecting automotive electronic control units (ECUs) from transient voltages in the vehicle's electrical system.
  • Industrial Equipment: Protecting industrial control systems and sensors from voltage surges in harsh environments.
  • Consumer Electronics: Protecting electronic devices such as smartphones, tablets, and laptops from ESD and voltage transients.

Features:

  • Low Clamping Voltage: Provides effective protection by quickly clamping transient voltages to a safe level.
  • Fast Response Time: Responds rapidly to transient voltage events, minimizing the risk of damage to protected components.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Package Size: Allows for compact PCB layouts.
  • High Surge Capability: Can withstand high surge currents without failure.

Benefits:

  • Enhanced Reliability: Protects sensitive electronic components from damage due to voltage surges and ESD.
  • Improved System Performance: Low capacitance ensures minimal signal distortion in high-speed data lines.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic devices from transient voltage events.
  • Wide Range of Applications: Suitable for a variety of applications requiring transient voltage protection.

Additional Details:

The DAN202S3 is typically surface-mounted on a printed circuit board (PCB). It operates by diverting excess voltage away from protected components during a transient voltage event. The clamping voltage is a crucial parameter that determines the effectiveness of the TVS diode in protecting sensitive electronics. The device's surge capability indicates the maximum surge current it can safely handle without being damaged. Consult the datasheet for specific electrical characteristics, package dimensions, and application recommendations. The device should be placed as close as possible to the protected component for optimal performance.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess