EN
  • EN
  • DE
  • IT

DS1228

Part No DS1228
Manufacturer Dallas Semiconductor
Catalog END - OF - LIFE
Description +5V Powered Dual RS-232 Transmitter/Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Dallas Semiconductor
Win Source Part Number 1168745-DS1228
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1228 CAD Model

Description

The Dallas Semiconductor DS1228 NVSRAM integrates a 64k nonvolatile static RAM, a full function real time clock, and a lithium battery in a single 28-pin DIP package. The device has a self-contained lithium energy source and control circuitry which constantly monitors VCC. If a power failure occurs, the device automatically write-protects itself, and retains data in the SRAM and RTC. The lithium battery provides nonvolatility in the absence of power.

Applications:

  • Industrial Controls
  • Data Logging
  • Point-of-Sale Terminals
  • Networking Equipment
  • Medical Instruments
  • Telecommunications Systems

Features:

  • Integrated Real-Time Clock (RTC) and 64k NVSRAM.
  • RTC tracks time in years, months, days, date, hours, minutes, and seconds.
  • Automatic power-fail chip enable and write protection.
  • Lithium battery backup provides data retention for over 10 years.
  • Optional industrial temperature range available.
  • Simple interface with standard microprocessor.
  • Write protect voltage (VPF = 4.25V)
  • Read and write access times of 150 ns

Benefits:

  • Single package solution combines RTC and NVSRAM functionality, saving board space and simplifying design.
  • Accurate timekeeping even during power outages.
  • Reliable data retention prevents data loss during power failures.
  • Eliminates the need for external battery and RTC components.

Additional Details:

The DS1228 operates over a voltage range of 4.5V to 5.5V. It is available in a 28-pin DIP package. The clock registers contain century, year, month, day, date, hour, minute, and second information. The end-of-month date is automatically adjusted for months with fewer than 31 days, including correction for leap year. The device includes alarm capabilities. The DS1228 is ideal for applications requiring both real-time clock functionality and nonvolatile memory.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Lowest to $0.5471
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Siemens
Silicon Tuning Diode (High Q hyperabrupt tuning diode Designed for low tuning voltage operation)
Lowest to $0.0763
NXP / Nexperia
NPN high-voltage transistors
Need more? Email Us
PCA ELECTRONICS INC.
T1/E1 Transformer
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 1M X 8 bit
Lowest to $18.0180
International Rectifier
CURRENT SENSE HIGH SIDE SWITCH Over temperature shutdown / Smart High-Side Current Limit Switch
Lowest to $16.2986
Rohm Semiconductor
100mA / 50V Digital transistors
Lowest to $1.1603
ELM-TECH
Dual 400mA LDO Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4784 $65.7408
29+ $4.4952 $130.3608
45+ $4.3556 $196.0020
62+ $4.2146 $261.3052
80+ $4.0736 $325.8880
107+ $3.6531 $390.8817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess