EN
  • EN
  • DE

DS1775R/TR5

Part No DS1775R/TR5
Manufacturer Dallas Semiconductor
Catalog END - OF - LIFE
Description SOT23-5 Digital Thermometer and Thermostat
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dallas Semiconductor
Win Source Part Number 1168959-DS1775R/TR5
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1775R/TR5 CAD Model

Description

The DS1775R/TR5 is a digital thermometer and thermostat from Dallas Semiconductor (now part of Maxim Integrated). This device provides accurate temperature measurements and offers thermostat functionality, making it suitable for a wide range of temperature monitoring and control applications. The /TR5 indicates the tape and reel packaging for automated assembly.

Applications

  • Temperature Monitoring: Used for monitoring temperature in computers, servers, and other electronic equipment.
  • Thermostat Control: Employed in thermostat applications for controlling heating and cooling systems.
  • Industrial Process Control: Monitors and controls temperature in industrial processes.
  • HVAC Systems: Used in heating, ventilation, and air conditioning systems for temperature regulation.
  • Environmental Monitoring: Monitors temperature in environmental monitoring applications.

Features

  • Digital Temperature Measurement: Provides accurate temperature measurements in degrees Celsius.
  • Thermostat Functionality: Offers thermostat functionality with programmable high and low temperature limits.
  • I2C Interface: Communicates with a host microcontroller via the I2C serial interface.
  • 9-Bit to 12-Bit Resolution: Allows for selectable temperature resolution.
  • Small Footprint: Available in a small package, making it suitable for space-constrained applications.

Benefits

  • Accurate Temperature Measurement: Provides precise temperature readings for accurate monitoring and control.
  • Programmable Thermostat: Allows for flexible temperature control with programmable limits.
  • Easy Integration: Simplified system integration with the I2C interface.
  • High Resolution: Selectable resolution enables precise temperature monitoring.
  • Space Saving: Small package design is ideal for compact applications.

Additional Details

The DS1775R/TR5 measures temperature in the range of -55°C to +125°C with an accuracy of ±2°C. It operates from a supply voltage of 2.7V to 5.5V. The device includes a register for storing the temperature reading and registers for programming the high and low temperature limits for the thermostat function. The I2C interface allows for easy communication with a microcontroller. The /TR5 suffix indicates that the device is provided in tape and reel packaging, suitable for automated assembly processes. As this product is marked as END-OF-LIFE, finding replacements or alternative solutions may be necessary for new designs.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess