EN
  • EN
  • DE

DS3231

Part No DS3231
Manufacturer Dallas Semiconductor
Catalog END - OF - LIFE
Description Extremely Accurate I2C-Integrated RTC/TXO/Crystal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dallas Semiconductor
Win Source Part Number 1169282-DS3231
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Industrial
Ultra Librarian 3D Model Ultra Librarian DS3231 CAD Model

Description

The DS3231 is a low-cost, extremely accurate I2C real-time clock (RTC) manufactured by Dallas Semiconductor (now Maxim Integrated). The device incorporates a temperature-compensated crystal oscillator (TCXO) and crystal, ensuring long-term accuracy.

Applications

  • Servers
  • Networking equipment
  • Industrial control systems
  • Point-of-sale (POS) terminals
  • GPS devices

Features

  • Real-Time Clock (RTC): Keeps track of seconds, minutes, hours, day, date, month, and year with leap year compensation.
  • I2C Interface: Communicates with a host microcontroller via the I2C serial interface.
  • Temperature-Compensated Crystal Oscillator (TCXO): Provides high accuracy over a wide temperature range.
  • Battery Backup: Automatically switches to battery power in the event of a power failure.
  • Two Programmable Alarms: Offers two independent alarm functions.
  • Digital Thermometer: Includes a built-in temperature sensor.

Benefits

  • High Accuracy: Maintains accurate timekeeping even in fluctuating temperatures.
  • Easy Integration: Simple I2C interface simplifies system design.
  • Data Retention: Battery backup ensures time and date information is preserved during power outages.
  • Programmable Alarms: Allows for triggering events at specific times.
  • Temperature Monitoring: Built-in temperature sensor provides temperature data.

Additional Details

The DS3231 typically uses a 3.3V or 5V power supply. A lithium battery is commonly used for backup power. The device is available in various package options. Refer to the official datasheet from Maxim Integrated for detailed specifications, including timing diagrams, register descriptions, and power consumption characteristics. It can be used in applications needing highly precise and stable timekeeping.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess