EN
  • EN
  • DE

DELL 1CJF5 - 3TB 7.2K 3.5 SAS 6G EQL HUS724030ALS640

Part No DELL 1CJF5 - 3TB 7.2K 3.5 SAS 6G EQL HUS724030ALS640
Manufacturer Dell
Catalog Hard Drives
Description 3TB 7.2K 3.5 SAS 6G EQL HUS724030ALS640
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1390773-DELL 1CJF5 - 3TB 7.2K 3.5 SAS 6G EQL HUS724030ALS640
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 1CJF5 - 3TB 7.2K 3.5 SAS 6G EQL HUS724030ALS640 CAD Model

Description

The DELL 1CJF5 is a high-capacity 3TB 3.5-inch SAS 6Gbps hard drive, optimized for use in Dell EqualLogic storage environments. With a spindle speed of 7,200 RPM, this hard drive combines substantial storage capacity with efficient performance, making it an excellent solution for applications requiring high data throughput and storage density. Engineered for use in demanding data center environments, the 1CJF5 utilizes Serial Attached SCSI (SAS) connectivity to provide higher transfer rates, improved error correction, and enhanced reliability compared to traditional SATA drives. It features the HUS724030ALS640 model from the renowned drive manufacturer, ensuring top-tier performance and durability. Designed for scalability and high availability, this drive is perfect for data archiving, backup, and large-scale transactional databases, where speed and reliability are crucial. Incorporating advanced write caching features and rotational vibration sensors, the 1CJF5 delivers consistent and reliable performance, minimizing downtimes and maximizing data integrity. Its compatibility with the EqualLogic's advanced data management features enhances system performance and scalability, making it an ideal choice for businesses looking to optimize their storage infrastructure with a robust, high-capacity, and reliable SAS drive.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess