EN
  • EN
  • DE

DELL 331-5311 - 10GB SFP+ SR 850MM SR

Part No DELL 331-5311 - 10GB SFP+ SR 850MM SR
Manufacturer Dell
Catalog Sfp
Description DELL 331-5311
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396675-DELL 331-5311 - 10GB SFP+ SR 850MM SR
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 331-5311 - 10GB SFP+ SR 850MM SR CAD Model

Description

The DELL 331-5311 SFP+ SR Transceiver is a premium solution designed to deliver 10-gigabit connectivity over fiber-optic networks. With a transmission speed of 10Gbps and operating at an 850nm wavelength, it is perfect for short-range applications, providing coverage up to 300 meters on OM3 multimode fiber. This hot-pluggable SFP+ module ensures a smooth and flexible integration into existing network environments, promoting high efficiency without significant downtime during installation. The transceiver facilitates improved network bandwidth and high-speed data transfer, which are crucial for handling the increasing data demands of modern business operations. It is an ideal fit for data centers, enterprise networks, and any application requiring high throughput and low latency.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU EMLOC40SR4-OPT-1 - QSFP+ Module MMF for OCE14401
Need more? Email Us
Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L6 - SFP+ Transceiver 10G/1G Dual Rate LR
Need more? Email Us
Fujitsu Electronics America, Inc.
8Gb SFP+ SW Optical Transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP+ Transceiver 10G/1G Dual Rate LR
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3986-E3. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+
Need more? Email Us
Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MMA1B00-C100D - QSFP28 100G MMF
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess