EN
  • EN
  • DE

DELL 450-ABIF - PSU 3000W M1000E

Part No DELL 450-ABIF - PSU 3000W M1000E
Manufacturer Dell
Catalog Power Supply Units
Description PSU 3000W M1000E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395140-DELL 450-ABIF - PSU 3000W M1000E
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 450-ABIF - PSU 3000W M1000E CAD Model

Description

The DELL 450-ABIF Power Supply Unit delivers an unparalleled 3000 Watts of power, making it an ideal solution for Dell's PowerEdge M1000E blade enclosure. This cutting-edge PSU is engineered to support the high-density computing environments typically found in data centers and large enterprises. With such a high power output, it can efficiently handle the energy demands of multiple blade servers operating within the M1000E chassis, ensuring that all components receive a stable and reliable power supply for optimal performance. The PSU's design emphasizes energy efficiency, operational reliability, and thermal management, characteristics vital for maintaining system health and performance over time. It features hot-swap capability, allowing for easy replacement without disrupting the enclosure's operation, minimizing maintenance downtime. Integrated protection mechanisms, including over-current, over-voltage, and short-circuit protection, ensure the safety of the sophisticated hardware within the M1000E enclosure. The DELL 450-ABIF PSU is central to any organization's IT infrastructure, providing the necessary power to support a wide range of applications and workloads in an energy-efficient and reliable manner.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K03A-1R
Need more? Email Us
Supermicro
Supermicro PWS-606P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K41P-1R
Need more? Email Us
Lenovo
900W P/S
Need more? Email Us
Lenovo
Rear to front PSU 770W - 7159 Switch
Need more? Email Us
Supermicro
Supermicro PWS-1K62A-1R
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
Supermicro
Supermicro PWS-2K22A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess