EN
  • EN
  • DE

DELL C6525-NODE-4DK47 - C6525 Server node 4DK47

Part No DELL C6525-NODE-4DK47 - C6525 Server node 4DK47
Manufacturer Dell
Catalog Server
Description C6525 Server node 4DK47
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1395883-DELL C6525-NODE-4DK47 - C6525 Server node 4DK47
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL C6525-NODE-4DK47 - C6525 Server node 4DK47 CAD Model

Description

The DELL C6525-NODE-4DK47 represents a notable advancement in the PowerEdge server line, bringing together efficiency, scalability, and performance. As part of the C6525 series, this server node is tailored for demanding environments that require dense computing capability, such as high-performance computing clusters, large-scale virtualization, and data analytics platforms. The 4DK47 model is equipped with the latest AMD EPYC processors, offering an exceptional core count and significant processing power to handle complex computations and large data sets with ease. The server supports DDR4 memory, providing high bandwidth and speed enhancements over previous generations, thus enabling faster data processing and improved application performance. Resilience is a key feature of the C6525-NODE-4DK47, with hot-swappable drives and redundant power supplies to ensure continuous operation and minimal downtime. This server node offers a mix of storage options, including NVMe drives for high-speed data access, making it an excellent choice for workloads that demand quick storage performance. Networking is flexible, with support for high-speed Ethernet and optional fabric modules to adapt to various networking requirements. Overall, the DELL C6525-NODE-4DK47 is designed for organizations that need a high-density, efficient, and powerful computing solution to drive their most critical and compute-intensive applications.

You May Also Be Interested in

Lenovo
Express x3100, Intel Xeon 3065 2.33GHz 4MB L2,
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
x3100 M3, Core 2C i3-540 3.06GHz/4MB, 2GB,
Need more? Email Us
Lenovo
x3250 M3, Celeron 2C G1101 2.26GHz/1066MHz/2MB,
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
x3100 M3, Xeon 4C X3450 2.66GHz/8MB, 2GB,
Need more? Email Us
Lenovo
IBM System x 3650 M5
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1220 80W 3.1GHz/1333M
Need more? Email Us
Lenovo
Lenovo Flex System Chassis, 1 x CMM, 2 x 2500W PSU
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess