EN
  • EN
  • DE

DELL CF4P0 - BC57416 10GB 2PORT SFP+ LOM CF4P0

Part No DELL CF4P0 - BC57416 10GB 2PORT SFP+ LOM CF4P0
Manufacturer Dell
Catalog Network Cards
Description BC57416 10GB 2PORT SFP+ LOM CF4P0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394585-DELL CF4P0 - BC57416 10GB 2PORT SFP+ LOM CF4P0
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL CF4P0 - BC57416 10GB 2PORT SFP+ LOM CF4P0 CAD Model

Description

The DELL CF4P0 BC57416 is a high-speed, dual-port 10Gb Ethernet (10GbE) LAN on motherboard (LOM) adapter designed to offer superior networking capabilities directly integrated into Dell servers. Utilizing Broadcom's advanced BCM57416 Ethernet controller, this LOM delivers exceptional performance and efficiency for demanding data center applications, such as high-performance computing, cloud computing, and virtualization. Each of the two SFP+ ports supports 10Gbps data rates, providing a total aggregate bandwidth of 20Gbps, which significantly reduces data transfer times and network congestion. The adapter supports both copper and fiber connectivity, allowing for flexible deployment based on the existing network infrastructure. Advanced features such as hardware offload support for network protocols, advanced Quality of Service (QoS), and Broadcom's TruFlow technology, which enhances network flow control, further improve network efficiency and performance. Its low-power consumption design helps reduce overall energy costs, making the DELL CF4P0 an environmentally friendly choice for modern data centers seeking to enhance their network capabilities without a significant increase in power usage. With its direct integration on the motherboard, this LOM offers a streamlined solution that reduces the need for additional network cards, conserving valuable server space.

You May Also Be Interested in

HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
HP NC375I 4-Port Network Adapter
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess