EN
  • EN
  • DE

DELL D7GX8 - PSU 240W OPTIPLEX T3420 3040 3650 5040 7040

Part No DELL D7GX8 - PSU 240W OPTIPLEX T3420 3040 3650 5040 7040
Manufacturer Dell
Catalog Power Supply Units
Description PSU 240W OPTIPLEX T3420 3040 3650 5040 7040
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395292-DELL D7GX8 - PSU 240W OPTIPLEX T3420 3040 3650 5040 7040
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL D7GX8 - PSU 240W OPTIPLEX T3420 3040 3650 5040 7040 CAD Model

Description

The DELL D7GX8 is a 240W Power Supply Unit designed to meet the specific power requirements of various Dell OptiPlex models, including the T3420, 3040, 3650, 5040, and 7040. This compact and efficient PSU is engineered to provide a reliable power source to your Dell desktops, ensuring they run effectively and smoothly. The 240 watts of power is ample for supporting the general operations of these desktop models, including day-to-day business applications, multimedia tasks, and internet browsing. It incorporates safety features to protect against power surges, overcurrent, and short circuits, thereby extending the life of your computing equipment. The PSU's quiet operation and energy-efficient design also contribute to a better working environment, minimizing noise and reducing energy costs. Easy to install, the DELL D7GX8 PSU offers a hassle-free solution for upgrading or replacing the power supply in compatible OptiPlex desktops, ensuring your operations stay productive with minimal downtime.

You May Also Be Interested in

Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess